LAPIS Semiconductor Interface - Interface - Encoders, Decoders, Converters - BU94601KV-E2 BU94601KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 807806-BU94601KV-E2 Packaging: Reel Type: Audio Decoder Mounting Style: SMD Applications: Desktop Audio, MP3, USB Voltage - Supply, Analog: 3V ~ 3.6V Supplier Device Package: 64-VQFP (12x12) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: BU94601
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 807806-BU94601KV-E2 Packaging: Reel Type: Audio Decoder Mounting Style: SMD Applications: Desktop Audio, MP3, USB Voltage - Supply, Analog: 3V ~ 3.6V Supplier Device Package: 64-VQFP (12x12) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: BU94601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - BU94601KV-E2 - 807806-BU94601KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BU94601KV-E2
807806-BU94601KV-E2
Interface - Interface - Encoders, Decoders, Converters - BU94601KV-E2 807806-BU94601KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 807806-BU94601KV-E2 Packaging: Reel Type: Audio Decoder Mounting Style: SMD Applications: Desktop Audio, MP3, USB Voltage - Supply, Analog: 3V ~ 3.6V Supplier Device Package: 64-VQFP (12x12) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: BU94601

Manufacturer: Rohm Semiconductor
Win Source Part Number: 807806-BU94601KV-E2
Packaging: Reel
Type: Audio Decoder
Mounting Style: SMD
Applications: Desktop Audio, MP3, USB
Voltage - Supply, Analog: 3V ~ 3.6V
Supplier Device Package: 64-VQFP (12x12)
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: BU94601

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-BU94601KV-E2
Interface Transceiver IC 709-BU94601KV-E2
IC DECODER USB AUDIO 64-VQFP Product overview: BU94601KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94601KV-E2 can be used for catalog matching and distributor lookup.

IC DECODER USB AUDIO 64-VQFP Product overview: BU94601KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94601KV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - BU94601KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU94601KV-E2
Encoders, Decoders, Converters BU94601KV-E2
Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (12x12)

Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
BU94601KV-E2
Interface - CODECs BU94601KV-E2
Interface - CODECs USB HOST MP3 DECODER

Interface - CODECs USB HOST MP3 DECODER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU94601KV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU94601KV-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU94601KV-E2
IC DECODER USB AUDIO 64-VQFP

IC DECODER USB AUDIO 64-VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 807806-BU94601KV-E2 709-BU94601KV-E2 BU94601KV-E2 BU94601KV-E2 BU94601KV-E2
Product Name Interface - Interface - Encoders, Decoders, Converters - BU94601KV-E2 Interface Transceiver IC Encoders, Decoders, Converters Interface - CODECs Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details