Win Source Part Number: 980096-BU94501AKS2-E
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Package: Tape & Reel
Applications: Audio
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply, Analog: 3V ~ 3.6V
Package / Case: 52-LQFP
Supplier Device Package: SQFP-T52M (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU94501AKS2-E2TR,BU9
Base Product Number: BU94501
Product Status: Obsolete
IC USB AUDIO DECODER 52SQFP Product overview: BU94501AKS2-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94501AKS2-E2 can be used for catalog matching and distributor lookup.
IC USB AUDIO DECODER 52SQFP
IC Audio SQFP-T52M (10x10)
IC USB AUDIO DECODER 52SQFP
Interface - CODECs USB Audio Decoder IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 980096-BU94501AKS2-E2 | 709-BU94501AKS2-E2 | BU94501AKS2-E2 | BU94501AKS2-E2 | BU94501AKS2-E2 | BU94501AKS2-E2 |
| Product Name | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Interface Transceiver IC | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | Tape & Reel (TR) | QFP; 52-LQFP | QFP; LQFP; 52-LQFP | QFP | SQFP-52 |