LAPIS Semiconductor Interface Transceiver IC BU9438KV-E2

Description
IC DECODER USB HOST MP3 64-VQFP Product overview: BU9438KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9438KV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER USB HOST MP3 64-VQFP Product overview: BU9438KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9438KV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-BU9438KV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-BU9438KV-E2
Interface Transceiver IC 709-BU9438KV-E2
IC DECODER USB HOST MP3 64-VQFP Product overview: BU9438KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9438KV-E2 can be used for catalog matching and distributor lookup.

IC DECODER USB HOST MP3 64-VQFP Product overview: BU9438KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9438KV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - BU9438KV-E2 - 131355-BU9438KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BU9438KV-E2
131355-BU9438KV-E2
Interface - Interface - Encoders, Decoders, Converters - BU9438KV-E2 131355-BU9438KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 131355-BU9438KV-E2 Packaging: Reel - TR Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-VQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 131355-BU9438KV-E2
Packaging: Reel - TR
Type: Audio Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
BU9438KV-E2
Interface - CODECs BU9438KV-E2
Interface - CODECs USB Host MP3 Decoder

Interface - CODECs USB Host MP3 Decoder

Buy Now
Encoders, Decoders, Converters - BU9438KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU9438KV-E2
Encoders, Decoders, Converters BU9438KV-E2
Audio Decoder IC 64-VQFP (10x10)

Audio Decoder IC 64-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU9438KV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU9438KV-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU9438KV-E2
IC DECODER USB HOST MP3 64-VQFP

IC DECODER USB HOST MP3 64-VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-BU9438KV-E2 131355-BU9438KV-E2 BU9438KV-E2 BU9438KV-E2 BU9438KV-E2
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - BU9438KV-E2 Interface - CODECs Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2291762P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details