BU92747KV is IrDA controller LSI built-in Ir remote control. Compatible with IrDA Physical layer version 1.0, 1.1, 1.2, 1.3, transmission control is possible between 2.4kbps to 4Mbps. Built-in remote transmission formatter. Infrared transmission formatter that compatible with each maker’s formats is possible.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | BU92747KV |
| Product Name | IrDA Controller LSI built-in Ir remote control |
| Device Type | IrDA Controller LSI built-in Ir remote control |
| Features | RoHS |
| Supply Voltage | 1.8V; Other; 1.62 |