ROHM Semiconductor USA, LLC Audio Special Purpose - BU9252F-E2 BU9252F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049899-BU9252F-E2 Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049899-BU9252F-E2 Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BU9252F-E2 - 049899-BU9252F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BU9252F-E2
049899-BU9252F-E2
Audio Special Purpose - BU9252F-E2 049899-BU9252F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049899-BU9252F-E2 Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049899-BU9252F-E2
Packaging: Reel - TR
Specifications: Delay
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 18-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049899-BU9252F-E2
Product Name Audio Special Purpose - BU9252F-E2
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details