LCD Driver 64-VQFP (10x10)
LCD Driver 64-VQFP (10x10)
LCD Driver 64-VQFP (10x10)
LCD SEGMENT DRIVER, AEC-Q100, VQFP-64; No. of Digits:-; No. of Segments:200; Driver Case Style:VQFP; No. of Pins:64Pins; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
LCD Driver 64-VQFP (10x10)
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU91799KV-ME2CT-ND | 58AC8571 | BU91799KV-ME2 |
| Product Name | Display Drivers | Lcd Segment Driver, Aec-Q100, Vqfp-64; No. Of Digits Rohm | Display Drivers |
| Technology | Serial | Serial | |
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V | Other; 2.5V ~ 6V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | LQFP; 64-LQFP | QFP; LQFP; 64-LQFP |