ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2 BU90T82-ZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913751-BU90T82-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 8/0 Driver - LVDS Package: 72-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: BU90T82 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU90T82-ZE2DKR, BU90T82-ZE2TR, BU90T82-ZE2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913751-BU90T82-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 8/0 Driver - LVDS Package: 72-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: BU90T82 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU90T82-ZE2DKR, BU90T82-ZE2TR, BU90T82-ZE2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2 - 913751-BU90T82-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2
913751-BU90T82-ZE2
Interface - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2 913751-BU90T82-ZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913751-BU90T82-ZE2 Operating Temperature Range: -40°C ~ 85°C Features: 8/0 Driver - LVDS Package: 72-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: BU90T82 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU90T82-ZE2DKR, BU90T82-ZE2TR, BU90T82-ZE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913751-BU90T82-ZE2
Operating Temperature Range: -40°C ~ 85°C
Features: 8/0 Driver - LVDS
Package: 72-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU90T82
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BU90T82-ZE2DKR, BU90T82-ZE2TR, BU90T82-ZE2CT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU90T82-ZE2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU90T82-ZE2
IC DRIVER 8/0 27BIT LVDS DUAL

IC DRIVER 8/0 27BIT LVDS DUAL

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
BU90T82-ZE2
LVDS Interface IC BU90T82-ZE2
LVDS Interface IC 27bit LVDS Dual-out Transmtr 1.62-1.98V

LVDS Interface IC 27bit LVDS Dual-out Transmtr 1.62-1.98V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 913751-BU90T82-ZE2 BU90T82-ZE2 BU90T82-ZE2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BU90T82-ZE2 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1897965 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details