Manufacturer: Rohm Semiconductor
Win Source Part Number: 808433-BU90R104-E2
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 5
Output Type: LVCMOS
Data Rate: 3.92Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 35
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: BU90R104
IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU90R104-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU90R104-E2 can be used for catalog matching and distributor lookup.
IC RX/DESERIALIZER LVDS 64TQFP
IC RX/DESERIALIZER LVDS 64TQFP
LVDS Interface IC LVDS RECEIVER 64-PI
3.92Gbps Deserializer 5 Input 35 Output 64-TQFP (10x10)
IC RX/DESERIALIZER LVDS 64TQFP
DESERIALISER, 3.92GBPS, TQFP-64; SERDES Function:Deserialise
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808433-BU90R104-E2 | 755-BU90R104-E2 | BU90R104-E2 | BU90R104-E2 | BU90R104-E2 | BU90R104-E2 | BU90R104-E2 | 94AC7446 |
| Product Name | Interface - Interface - Serializers, Deserializers - BU90R104-E2 | Interface Transceiver IC | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers | Serializers, Deserializers | Deserialiser, 3.92Gbps, Tqfp-64; Serdes Function Rohm |
| Supply Voltage | Other; 2.3V ~ 3.6V | Other; 2.3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.3V ~ 3.6V | Other; 2.3V ~ 3.6V | Other; 2.3V | ||
| Data Rate | 3.92E6 kbps | 3.92E6 kbps | 3.92E6 kbps | 3.92E6 kbps | 3.92E6 kbps | 3.92E6 kbps | 3.92E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |