ROHM Co., Ltd. Interface - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2 BU90LV049A-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049896-BU90LV049A-E2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM051QDRQ1; BU90RT102-E2; BU90LV049A; BU90LV049A-E2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049896-BU90LV049A-E2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM051QDRQ1; BU90RT102-E2; BU90LV049A; BU90LV049A-E2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2 - 049896-BU90LV049A-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2
049896-BU90LV049A-E2
Interface - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2 049896-BU90LV049A-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049896-BU90LV049A-E2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM051QDRQ1; BU90RT102-E2; BU90LV049A; BU90LV049A-E2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049896-BU90LV049A-E2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDM051QDRQ1; BU90RT102-E2; BU90LV049A; BU90LV049A-E2;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU90LV049A-E2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU90LV049A-E2
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - BU90LV049A-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BU90LV049A-E2
Drivers, Receivers, Transceivers BU90LV049A-E2
2/2 Transceiver Full 16-SSOP-B

2/2 Transceiver Full 16-SSOP-B

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 16SSOP - 687-BU90LV049A-E2 - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 16SSOP
687-BU90LV049A-E2
IC TRANSCEIVER FULL 2/2 16SSOP 687-BU90LV049A-E2
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 049896-BU90LV049A-E2 BU90LV049A-E2 BU90LV049A-E2 687-BU90LV049A-E2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BU90LV049A-E2 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 16SSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-LSSOP (0.173\", 4.40mm Width) Surface Mount; 16-LSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details