Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX3250EAI MAX3250EAI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 852705-MAX3250EAI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 852705-MAX3250EAI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3250EAI - 852705-MAX3250EAI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3250EAI
852705-MAX3250EAI
Interface - Interface - Drivers, Receivers, Transceivers - MAX3250EAI 852705-MAX3250EAI
Manufacturer: Maxim Integrated Win Source Part Number: 852705-MAX3250EAI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 852705-MAX3250EAI
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 852705-MAX3250EAI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3250EAI
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details