ROHM Semiconductor USA, LLC Interface - Interface - Telecom - BU8874 BU8874

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155873-BU8874 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155873-BU8874 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BU8874 - 1155873-BU8874 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BU8874
1155873-BU8874
Interface - Interface - Telecom - BU8874 1155873-BU8874
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155873-BU8874 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155873-BU8874
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-BU8874
Interface Transceiver IC 702-BU8874
IC TELECOM INTERFACE 8DIP Product overview: BU8874 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8874 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8DIP Product overview: BU8874 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - BU8874 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
BU8874
Telecom BU8874
Telecom IC Receiver, DTMF 8-DIP

Telecom IC Receiver, DTMF 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - BU8874 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BU8874
Integrated Circuits (ICs) - Interface - Telecom BU8874
IC TELECOM INTERFACE 8DIP

IC TELECOM INTERFACE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1155873-BU8874 702-BU8874 BU8874 BU8874
Product Name Interface - Interface - Telecom - BU8874 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260817-SI3210M-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details