LAPIS Semiconductor PMIC - PMIC - LED Drivers - BU8770AFV-E2 BU8770AFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201598-BU8770AFV-E2 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 4.8V Operating Input Voltage(Min): 3.15V Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201598-BU8770AFV-E2 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 4.8V Operating Input Voltage(Min): 3.15V Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BU8770AFV-E2 - 201598-BU8770AFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BU8770AFV-E2
201598-BU8770AFV-E2
PMIC - PMIC - LED Drivers - BU8770AFV-E2 201598-BU8770AFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201598-BU8770AFV-E2 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 4.8V Operating Input Voltage(Min): 3.15V Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201598-BU8770AFV-E2
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 4.8V
Operating Input Voltage(Min): 3.15V
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
70MA LED Driver IC
137-BU8770AFV-E2
70MA LED Driver IC 137-BU8770AFV-E2
IC LED DRVR LIN PWM 70MA 16SSOP Product overview: BU8770AFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 70MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BU8770AFV-E2 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 70MA 16SSOP Product overview: BU8770AFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 70MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BU8770AFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - BU8770AFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BU8770AFV-E2
PMIC - LED Drivers BU8770AFV-E2
IC LED DRVR LIN DIM 70MA 16SSOP

IC LED DRVR LIN DIM 70MA 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BU8770AFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BU8770AFV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BU8770AFV-E2
IC LED DRVR LIN PWM 70MA 16SSOP

IC LED DRVR LIN PWM 70MA 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 201598-BU8770AFV-E2 137-BU8770AFV-E2 BU8770AFV-E2 BU8770AFV-E2
Product Name PMIC - PMIC - LED Drivers - BU8770AFV-E2 70MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 3.15 volts 3.15 to 4.8 volts 3.15 to 4.8 volts
Output Current 70 milliamps 70 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 2467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details
LED Drivers - 448-TLD55421QUXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 36 volts
Output Voltage 4.5 to 55 volts
View Details
3 suppliers
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers