Manufacturer: Rohm Semiconductor
Win Source Part Number: 140198-BU8763FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 450mW
Includes: DTMF Generator
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C
Case / Package: 16-SSOPB
Purpose: Melody LSI
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE SSOP-B16 Product overview: BU8763FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8763FV-E2 can be used for catalog matching and distributor lookup.
Telecom IC Melody LSI 16-SSOP-B
IC TELECOM INTERFACE SSOP-B16
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140198-BU8763FV-E2 | 702-BU8763FV-E2 | BU8763FV-E2 | BU8763FV-E2 |
| Product Name | Interface - Interface - Telecom - BU8763FV-E2 | SSOP Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Supply Voltage | Other; 2.7 V ~ 3.6 V | Other; 2.7V ~ 3.6V | 3.6V; Other; 2.7V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Package Type | SOP; SSOP; 16-SSOPB | Tape & Reel (TR) | SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width) | SSOP |