ROHM Semiconductor USA, LLC Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52025G-TR BU52025G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012333-BU52025G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Family Name: BU52025G Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): S-5715CCDH1-M3T1U; S-5715DCDH1-I4T1U; S-5715DCDH1-M3T1U ; S-5715ECDH1-M3T1U; Introduction Date: June 26, 2007 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012333-BU52025G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Family Name: BU52025G Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): S-5715CCDH1-M3T1U; S-5715DCDH1-I4T1U; S-5715DCDH1-M3T1U ; S-5715ECDH1-M3T1U; Introduction Date: June 26, 2007 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52025G-TR - 012333-BU52025G-TR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52025G-TR
012333-BU52025G-TR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52025G-TR 012333-BU52025G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012333-BU52025G-TR Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 12μA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±0.8mT Release Family Name: BU52025G Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): S-5715CCDH1-M3T1U; S-5715DCDH1-I4T1U; S-5715DCDH1-M3T1U ; S-5715ECDH1-M3T1U; Introduction Date: June 26, 2007 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012333-BU52025G-TR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 12μA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±0.8mT Release
Family Name: BU52025G
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SSOP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 3.6 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): S-5715CCDH1-M3T1U; S-5715DCDH1-I4T1U; S-5715DCDH1-M3T1U ; S-5715ECDH1-M3T1U;
Introduction Date: June 26, 2007
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 012333-BU52025G-TR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - BU52025G-TR
Supply Voltage (VS) 2.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers