The BU4824F is a low voltage standard CMOS voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It operates within a detection voltage range of 2.4V, with a typical current consumption of 0.55µA. The device features a high accuracy detection voltage tolerance of ±1.0% and is suitable for a wide operating temperature range of -40°C to +125°C. The BU4824F is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, making it ideal for space-constrained applications. This voltage detector is applicable in various electronic devices utilizing microcontrollers and logic circuits.
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4824F |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |