The BU4816FVE-TR is a voltage detector IC from the BU48xx series by Quarktwin Technology Ltd. It features a high-accuracy detection voltage of 1.6V with a tolerance of ±1.0%. This device operates with ultra-low current consumption, typically at 0.55µA, making it suitable for battery-powered applications. The operating temperature range is from -40°C to +125°C, allowing for versatile use in various environments. The product is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BU4816FVE-TR is designed for applications involving microcontrollers and logic circuits, providing reliable reset functionality.
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4816FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4816FVE-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864931-BU4816FVE-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU48*
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits IC CMOS VOLT DETECT
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4816FVE-TR | 864931-BU4816FVE-TR | BU4816FVE-TR-ND | BU4816FVE-TR | BU4816FVE-TR | BU4816FVE-TR | BU4816FVE-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BU4816FVE-TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | 5-VSOF | SOT-665 | SOT-665 | SOT-665 | ||
| IQ | 0.5500 µA | ||||||
| Supply Voltage | 0.7000 to 7 volts |