Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 770619-BU4810G-TR
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1V
Family Name: BU4810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-SSOP
Alternative Parts (Cross-Reference): MC33464N-09ATR; MAX16132J46B+T; MAX16132W29A+T; DS1816R-15/T&R;
Introduction Date: June 15, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4810G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4810G-TR can be used for catalog matching and distributor lookup.
Supervisory Circuits IC CMOS VOLT DETECT
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, 1V, SSOP-5, 125DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4810GCT-ND | 770619-BU4810G-TR | 691-BU4810G-TR | BU4810G-TR | BU4810G-TR | BU4810G-TR | 28AK6819 | BU4810G-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - BU4810G-TR | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 1V, Ssop-5, 125Deg C Rohs Compliant Rohm | Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SC-74A, SOT-753 | SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |