The BU4809FVE-TR is a voltage detector IC from Quarktwin Technology Ltd. designed for high-accuracy and low current consumption applications. It operates with a detection voltage of 0.9V and features an ultra-low current consumption of approximately 0.55µA. The device supports a wide operating temperature range from -40°C to +125°C, making it suitable for various environmental conditions. This product is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BU4809FVE-TR is part of a series that includes both N-channel open drain and CMOS output types, allowing flexibility in application. It is particularly applicable in electronic devices utilizing microcontrollers and logic circuits, providing reliable reset functionality.
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4809FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4809FVE-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049835-BU4809FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 5VSOF
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisory Circuits IC CMOS VOLT DETECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4809FVE-TR | BU4809FVE-TR-ND | 049835-BU4809FVE-TR | BU4809FVE-TR | 01AH6923 | BU4809FVE-TR | BU4809FVE-TR | BU4809FVE-TR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - BU4809FVE-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-665 | 5-VSOF | SOT-665 | SOT-665 | |||
| IQ | 0.5500 µA | |||||||
| Supply Voltage | 0.7000 to 7 volts | 0.7000 to 7 volts | ||||||
| Threshold | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |