ROHM Co., Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2 BU4551BFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012305-BU4551BFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012305-BU4551BFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2 - 012305-BU4551BFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2
012305-BU4551BFV-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2 012305-BU4551BFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012305-BU4551BFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012305-BU4551BFV-E2
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SSOPB
Single Supply Voltage (V+): 3 V to 16 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
BU4551BFV-E2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers BU4551BFV-E2
IC SWITCH SPDT X 4 280OHM 16SSOP

IC SWITCH SPDT X 4 280OHM 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 012305-BU4551BFV-E2 BU4551BFV-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BFV-E2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details