LAPIS Semiconductor Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 BU4551BF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012304-BU4551BF-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012304-BU4551BF-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 - 012304-BU4551BF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2
012304-BU4551BF-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 012304-BU4551BF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012304-BU4551BF-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 16 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012304-BU4551BF-E2
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOP
Single Supply Voltage (V+): 3 V to 16 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
BU4551BF-E2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers BU4551BF-E2
IC SWITCH SPDT X 4 280OHM 16SOP

IC SWITCH SPDT X 4 280OHM 16SOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
BU4551BF-E2
Analog Switches, Multiplexers, Demultiplexers BU4551BF-E2
IC MUX/DEMUX QUAD 1X2 16SOP

IC MUX/DEMUX QUAD 1X2 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 012304-BU4551BF-E2 BU4551BF-E2 BU4551BF-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551BF-E2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SSOP Interface Transceiver IC - 710-DIR1703E/2K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
2 suppliers
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details