ROHM Semiconductor USA, LLC Supervisors BU4238F-TR

Description
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BU4238F-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4238F-TR-ND
Supervisors BU4238F-TR-ND
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
PMIC - Supervisors - BU4238F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4238F-TR
PMIC - Supervisors BU4238F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site Datasheet
Supervisors - BU4238F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4238F-TR
Supervisors BU4238F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm - 01AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm
01AH6894
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm 01AH6894
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4238F-TR
Supervisory Circuits BU4238F-TR
Supervisory Circuits LOW VOLT DETECT VOLT 4.0V

Supervisory Circuits LOW VOLT DETECT VOLT 4.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4238F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4238F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4238F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BU4238F-TR-ND BU4238F-TR BU4238F-TR 01AH6894 BU4238F-TR BU4238F-TR
Product Name Supervisors PMIC - Supervisors Supervisors Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-82 SC-82 SC-82
Threshold 3.8 volts 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers