ROHM Semiconductor USA, LLC Voltage Supervisor IC BU4213G-TR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4213G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4213G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4213G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4213G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BU4213G-TR
Voltage Supervisor IC 691-BU4213G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4213G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4213G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4213G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4213G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4213GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4213GTR-ND
Supervisors BU4213GTR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - BU4213G-TR - 012276-BU4213G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4213G-TR
012276-BU4213G-TR
PMIC - PMIC - Supervisors - BU4213G-TR 012276-BU4213G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012276-BU4213G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012276-BU4213G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4213G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4213G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4213G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BU4213G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4213G-TR
Supervisors BU4213G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BU4213G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4213G-TR
PMIC - Supervisors BU4213G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4213G-TR
Supervisory Circuits BU4213G-TR
Supervisory Circuits CMOS LOW VOLT DETEC

Supervisory Circuits CMOS LOW VOLT DETEC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BU4213G-TR BU4213GTR-ND 012276-BU4213G-TR BU4213G-TR BU4213G-TR BU4213G-TR BU4213G-TR
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - BU4213G-TR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SC-74A, SOT-753 SOP; SSOP; 5-SSOP SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.5500 µA
Supply Voltage 0.9000 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details