ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4210F-TR BU4210F-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024988-BU4210F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024988-BU4210F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4210F-TR - 1024988-BU4210F-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4210F-TR
1024988-BU4210F-TR
PMIC - PMIC - Supervisors - BU4210F-TR 1024988-BU4210F-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024988-BU4210F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024988-BU4210F-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4210F-TR
Voltage Supervisor IC 691-BU4210F-TR
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4210F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4210F-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4210F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4210F-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4210F-TR
Supervisory Circuits BU4210F-TR
Supervisory Circuits LOW VOLT DETECT VOLT 1.2V

Supervisory Circuits LOW VOLT DETECT VOLT 1.2V

Buy Now Datasheet
Supervisors - BU4210F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4210F-TR
Supervisors BU4210F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm - 01AH6871 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm
01AH6871
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm 01AH6871
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4210F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4210F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4210F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site
PMIC - Supervisors - BU4210F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4210F-TR
PMIC - Supervisors BU4210F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024988-BU4210F-TR 691-BU4210F-TR BU4210F-TR BU4210F-TR 01AH6871 BU4210F-TR BU4210F-TR
Product Name PMIC - PMIC - Supervisors - BU4210F-TR Voltage Supervisor IC Supervisory Circuits Supervisors Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOP; 4-SOP Tape & Reel (TR) SC-82 SC-82
Threshold 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details