ROHM Semiconductor USA, LLC 8-bit 8BIT Logic IC BU4094BCF-E2

Description
IC SHIFT REGISTER 8BIT 16SOP Product overview: BU4094BCF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-BU4094BCF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SHIFT REGISTER 8BIT 16SOP Product overview: BU4094BCF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-BU4094BCF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Logic IC
712-BU4094BCF-E2
8-bit 8BIT Logic IC 712-BU4094BCF-E2
IC SHIFT REGISTER 8BIT 16SOP Product overview: BU4094BCF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-BU4094BCF-E2 can be used for catalog matching and distributor lookup.

IC SHIFT REGISTER 8BIT 16SOP Product overview: BU4094BCF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-BU4094BCF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-BU4094BCF-E2
Product Name 8-bit 8BIT Logic IC
Supply Voltage 3.3 V, 5 V, 9 V, 12 V, 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHC32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers