Nexperia B.V. 2-input EXCLUSIVE-OR gate 74AHC1G86GZYL

Description
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Description
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC1G86GZ is a single 2-input EXCLUSIVE-OR gate in an XSON5 package with side-wettable flanks, measuring 1.1 × 0.85 × 0.5 mm. It operates from 2.0 to 5.5 V with overvoltage-tolerant inputs up to 5.5 V, and is specified from -40 °C to +125 °C. The device features CMOS input levels, high noise immunity, latch-up performance exceeding 100 mA per JESD 78 Class II Level A, and ESD protection of at least 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC1G86GZ is a single 2-input EXCLUSIVE-OR gate in an XSON5 package with side-wettable flanks, measuring 1.1 × 0.85 × 0.5 mm. It operates from 2.0 to 5.5 V with overvoltage-tolerant inputs up to 5.5 V, and is specified from -40 °C to +125 °C. The device features CMOS input levels, high noise immunity, latch-up performance exceeding 100 mA per JESD 78 Class II Level A, and ESD protection of at least 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74AHC1G86GZYL
2-input EXCLUSIVE-OR gate 74AHC1G86GZYL
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G86: CMOS level
    • For 74AHCT1G86: TTL level
  • Multiple package options
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHC1G86GZYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC1G86GZYLDKR-ND
Gates and Inverters 1727-74AHC1G86GZYLDKR-ND
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74AHC1G86GZYLTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC1G86GZYLTR-ND
Gates and Inverters 1727-74AHC1G86GZYLTR-ND
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74AHC1G86GZYLCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC1G86GZYLCT-ND
Gates and Inverters 1727-74AHC1G86GZYLCT-ND
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74AHC1G86GZYL 1727-74AHC1G86GZYLDKR-ND
Product Name 2-input EXCLUSIVE-OR gate Gates and Inverters
Gate Type OR XOR
Supply Voltage +7.0 2V ~ 5.5V
IC Package Type Other; SOT8065-1 SOT8065-1 Other; 4-XDFN Exposed Pad
Inputs 2
Propagation Delay 8.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Automotive TSSOP Logic IC - 705-74AHCT1G14GW-Q100, - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
7 suppliers
Inverters ICs - 510548 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Inverting
View Details