Manufacturer: Rohm Semiconductor
Win Source Part Number: 049803-BU3616K
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: Internal
Settling Time: 40μs (Typ)
Number of D/A Converters: 3
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 44-QFP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC DAC 8BIT A-OUT 44QFP Product overview: BU3616K from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU3616K can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 3 44-QFP (10x10)
IC DAC 8BIT A-OUT 44QFP
IC DAC 8BIT A-OUT 44QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 049803-BU3616K | 701-BU3616K | BU3616K | BU3616K | BU3616K | 687-BU3616K |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU3616K | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 8BIT A-OUT 44QFP |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP; 44-QFP | Tray | QFP; 44-QFP | 44-QFP | QFP; 44-QFP | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | Tape Reel; Tray | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Settling Time | 40 µs | 40 µs | 40 µs |