Cirrus Logic, Inc. 114 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support CS4392

Description
The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code modulation) data at sample rates from 4 kHz to 192 kHz and Direct Stream Digital (DSD) audio data, has selectable digital filters and consumes very little power. This IC is ideal for differential linearity, exhibits no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Direct Stream Digital® mode (SACD) Selectable digital filters Volume control with soft ramp Pin compatible with the CS4391A
Datasheet
Description
The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code modulation) data at sample rates from 4 kHz to 192 kHz and Direct Stream Digital (DSD) audio data, has selectable digital filters and consumes very little power. This IC is ideal for differential linearity, exhibits no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Direct Stream Digital® mode (SACD) Selectable digital filters Volume control with soft ramp Pin compatible with the CS4391A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support - CS4392 - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support
CS4392
114 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support CS4392
The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code modulation) data at sample rates from 4 kHz to 192 kHz and Direct Stream Digital (DSD) audio data, has selectable digital filters and consumes very little power. This IC is ideal for differential linearity, exhibits no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Direct Stream Digital® mode (SACD) Selectable digital filters Volume control with soft ramp Pin compatible with the CS4391A

The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code modulation) data at sample rates from 4 kHz to 192 kHz and Direct Stream Digital (DSD) audio data, has selectable digital filters and consumes very little power. This IC is ideal for differential linearity, exhibits no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter.

Features

  • Direct Stream Digital® mode (SACD)
  • Selectable digital filters
  • Volume control with soft ramp
  • Pin compatible with the CS4391A
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4392
Product Name 114 dB, 24-Bit, 192 kHz Stereo D/A Converter with DSD Support
Package Type 20 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 427026 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi/qspi)
Package Type SOIC; Soic
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details