Manufacturer: Rohm Semiconductor
Win Source Part Number: 864910-BU26507GUL-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output Linear - I²C Dimming 42.5mA VCSP50L2
Package: 25-UFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU26507
Categories: Integrated Circuits (ICs)
Case / Package: VCSP50L2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BU26507GUL-E2CT, BU26507GUL-E2TR, BU26507GUL-E2DKR, 846-BU26507GUL-E2TR
IC LED DRV LIN I2C VCSP50L2 Product overview: BU26507GUL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BU26507GUL-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear I²C Dimming 42.5mA VCSP50L2
IC LED DRV LIN I2C VCSP50L2
LED DRIVER, 1.2MHZ, I2C, VCSP50L2 ROHS COMPLIANT: YES
LED Lighting Drivers XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 864910-BU26507GUL-E2 | 137-BU26507GUL-E2 | 846-BU26507GUL-E2TR-ND | BU26507GUL-E2 | BU26507GUL-E2 | 97AH8151 | BU26507GUL-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BU26507GUL-E2 | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 1.2Mhz, I2C, Vcsp50L2 Rohs Compliant Rohm | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | VCSP50L2 | Tape & Reel (TR) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Number of Channels | 6 # |