ROHM Semiconductor USA, LLC Digital to Analog Converters (DAC) BU22210MUV-E2

Description
IC DAC 10BIT V-OUT 16VQFN
Datasheet
Description
IC DAC 10BIT V-OUT 16VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - BU22210MUV-E2 - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
BU22210MUV-E2
Digital to Analog Converters (DAC) BU22210MUV-E2
IC DAC 10BIT V-OUT 16VQFN

IC DAC 10BIT V-OUT 16VQFN

Supplier's Site Datasheet
Dac, 10-Ch, 10Bit, -20 To 85Deg C; Resolution (Bits) Rohm - 01AH6851 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10-Ch, 10Bit, -20 To 85Deg C; Resolution (Bits) Rohm
01AH6851
Dac, 10-Ch, 10Bit, -20 To 85Deg C; Resolution (Bits) Rohm 01AH6851
DAC, 10-CH, 10BIT, -20 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 10-CH, 10BIT, -20 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number BU22210MUV-E2 01AH6851
Product Name Digital to Analog Converters (DAC) Dac, 10-Ch, 10Bit, -20 To 85Deg C; Resolution (Bits) Rohm
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details