IC CTLR CAP SENSOR 8CH 16VQFN Product overview: BU21010MUV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BU21010MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 107610-BU21010MUV-E2
Packaging: Reel - TR
Type: Capacitive Sensor Controller
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC CTLR CAP SENSOR 8CH 16VQFN
IC CTLR CAP SENSOR 8CH 16VQFN
IC CTLR CAP SENSOR 8CH 16VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-BU21010MUV-E2 | 107610-BU21010MUV-E2 | BU21010MUV-E2TR-ND | BU21010MUV-E2 | BU21010MUV-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - BU21010MUV-E2 | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface; Capacitive Sensor Controller |