ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BU2092F-E2 BU2092F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012240-BU2092F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 12/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012240-BU2092F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 12/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BU2092F-E2 - 012240-BU2092F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU2092F-E2
012240-BU2092F-E2
Interface - Interface - Drivers, Receivers, Transceivers - BU2092F-E2 012240-BU2092F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012240-BU2092F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 12/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012240-BU2092F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 12/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 18-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-BU2092F-E2
Interface Transceiver IC 710-BU2092F-E2
IC DRIVER 12/0 18SOP Product overview: BU2092F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2092F-E2 can be used for catalog matching and distributor lookup.

IC DRIVER 12/0 18SOP Product overview: BU2092F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2092F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU2092F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU2092F-E2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU2092F-E2
IC DRIVER 12/0 18SOP

IC DRIVER 12/0 18SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 012240-BU2092F-E2 710-BU2092F-E2 BU2092F-E2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BU2092F-E2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Power Switch ICs - 1908218P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type TDFN; TDFN
View Details