ROHM Semiconductor USA, LLC Interface - Interface - Specialized - BU1852GUW-E2 BU1852GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049786-BU1852GUW-E2 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049786-BU1852GUW-E2 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BU1852GUW-E2 - 049786-BU1852GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BU1852GUW-E2
049786-BU1852GUW-E2
Interface - Interface - Specialized - BU1852GUW-E2 049786-BU1852GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049786-BU1852GUW-E2 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049786-BU1852GUW-E2
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 35-VBGA (4x4)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - BU1852GUW-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
BU1852GUW-E2
Interface - Specialized BU1852GUW-E2
IC INTERFACE SPECIALIZED 35VBGA

IC INTERFACE SPECIALIZED 35VBGA

Supplier's Site Datasheet
Specialized - BU1852GUW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
BU1852GUW-E2
Specialized BU1852GUW-E2
Interface VBGA035W040

Interface VBGA035W040

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - BU1852GUW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
BU1852GUW-E2
Integrated Circuits (ICs) - Interface - Specialized BU1852GUW-E2
IC INTERFACE SPECIALIZED 35VBGA

IC INTERFACE SPECIALIZED 35VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 049786-BU1852GUW-E2 BU1852GUW-E2 BU1852GUW-E2 BU1852GUW-E2
Product Name Interface - Interface - Specialized - BU1852GUW-E2 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 1.65 V ~ 3.6 V 3.6V; Other; 1.65V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74AHC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers