IC LED DRVR LIN I2C 680MA 52SQFP Product overview: BU16501KS2-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 680MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BU16501KS2-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155666-BU16501KS2-E
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC LED DRVR LIN I2C 680MA 52SQFP
IC LED DRVR LIN I2C 680MA 52SQFP
LED Driver IC 16 Output Linear I²C, SPI Dimming 680mA 52-SQFP-T (10x10)
LED DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRVR LIN I2C 680MA 52SQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BU16501KS2-E2 | 1155666-BU16501KS2-E2 | 846-BU16501KS2-E2DKR-ND | 687-BU16501KS2-E2 | 95AJ7432 | BU16501KS2-E2 | BU16501KS2-E2 |
| Product Name | 680MA LED Driver IC | PMIC - PMIC - LED Drivers - BU16501KS2-E2 | LED Drivers | IC LED DRIVER SQFP | Led Driver, -40 To 85Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Number of Channels | 16 # | ||||||
| Package Type | Tape & Reel (TR) | 52-LQFP | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |