ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU1561GV-E2 BU1561GV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770615-BU1561GV-E2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 99-TFBGA Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3 V Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Package: 99-SBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770615-BU1561GV-E2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 99-TFBGA Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3 V Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Package: 99-SBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU1561GV-E2 - 770615-BU1561GV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU1561GV-E2
770615-BU1561GV-E2
PMIC - PMIC - Display Drivers - BU1561GV-E2 770615-BU1561GV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770615-BU1561GV-E2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 99-TFBGA Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3 V Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Package: 99-SBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770615-BU1561GV-E2
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C
Package: 99-TFBGA
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 3 V
Display Type: LCD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Package: 99-SBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU1561GV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU1561GV-E2
Display Drivers BU1561GV-E2
LCD Driver 99-SBGA (7x7)

LCD Driver 99-SBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 770615-BU1561GV-E2 BU1561GV-E2
Product Name PMIC - PMIC - Display Drivers - BU1561GV-E2 Display Drivers
Supply Voltage Other; 1.7 V ~ 3 V 3V; Other; 1.7V ~ 3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details