ROHM Semiconductor USA, LLC AC DC Converters BP5047B15

Description
Enclosed AC DC Converters 1 Output 15.2V 150mA 170 ~ 304 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15.2V 150mA 170 ~ 304 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5047B15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5047B15-ND
AC DC Converters BP5047B15-ND
Enclosed AC DC Converters 1 Output 15.2V 150mA 170 ~ 304 VAC Input

Enclosed AC DC Converters 1 Output 15.2V 150mA 170 ~ 304 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - BP5047B15
1153936-BP5047B15
END - OF - LIFE - BP5047B15 1153936-BP5047B15
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153936-BP5047B15 Series: BP5047 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 170 ~ 304 VAC Size: 0.031" L x 0.024" W (0.80mm x 0.60mm) Number of Outputs: 1 Voltage - Output 1: 15.2V Efficiency: 75% Family Name: BP5047 Line Regulation: 50mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): VIPER17LN; VIPer22AS - E; VIPER17HD; Introduction Date: May 13, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153936-BP5047B15
Series: BP5047
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 10-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Input: 170 ~ 304 VAC
Size: 0.031" L x 0.024" W (0.80mm x 0.60mm)
Number of Outputs: 1
Voltage - Output 1: 15.2V
Efficiency: 75%
Family Name: BP5047
Line Regulation: 50mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): VIPER17LN; VIPer22AS - E; VIPER17HD;
Introduction Date: May 13, 2007
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - BP5047B15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5047B15
Power Supplies - Board Mount - AC DC Converters BP5047B15
AC/DC CONVERTER 15.2V 2W

AC/DC CONVERTER 15.2V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5047B15-ND 1153936-BP5047B15 BP5047B15
Product Name AC DC Converters END - OF - LIFE - BP5047B15 Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to ? C (-4 to ? F)
DC Output Current 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-25-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details