ROHM Semiconductor USA, LLC END - OF - LIFE - BP5034D5 BP5034D5

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153929-BP5034D5 Series: BP5034 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Input: 80 ~ 138 VAC Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 56% Family Name: BP5034 Line Regulation: 20mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): 88EM8511; NCP1001PG; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153929-BP5034D5 Series: BP5034 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Input: 80 ~ 138 VAC Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 56% Family Name: BP5034 Line Regulation: 20mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): 88EM8511; NCP1001PG; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - BP5034D5
1153929-BP5034D5
END - OF - LIFE - BP5034D5 1153929-BP5034D5
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153929-BP5034D5 Series: BP5034 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Input: 80 ~ 138 VAC Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 56% Family Name: BP5034 Line Regulation: 20mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): 88EM8511; NCP1001PG; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153929-BP5034D5
Series: BP5034
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 10-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Input: 80 ~ 138 VAC
Size: 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 56%
Family Name: BP5034
Line Regulation: 20mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): 88EM8511; NCP1001PG;
Introduction Date: January 18, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
AC DC Converters - BP5034D5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5034D5-ND
AC DC Converters BP5034D5-ND
Enclosed AC DC Converters 1 Output 5V 100mA 80 ~ 138 VAC Input

Enclosed AC DC Converters 1 Output 5V 100mA 80 ~ 138 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - BP5034D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5034D5
Power Supplies - Board Mount - AC DC Converters BP5034D5
AC/DC CONVERTER 5V 1W

AC/DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1153929-BP5034D5 BP5034D5-ND BP5034D5
Product Name END - OF - LIFE - BP5034D5 AC DC Converters Power Supplies - Board Mount - AC DC Converters
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Number of Outputs 1 #
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details