ROHM Semiconductor USA, LLC Interface Transceiver IC BP35C0-T01

Description
BP35C0 RF Transceiver Evaluation Board Product overview: BP35C0-T01 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Embedded IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-BP35C0-T01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
BP35C0 RF Transceiver Evaluation Board Product overview: BP35C0-T01 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Embedded IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-BP35C0-T01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 2012-BP35C0-T01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
2012-BP35C0-T01
Interface Transceiver IC 2012-BP35C0-T01
BP35C0 RF Transceiver Evaluation Board Product overview: BP35C0-T01 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Embedded IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-BP35C0-T01 can be used for catalog matching and distributor lookup.

BP35C0 RF Transceiver Evaluation Board Product overview: BP35C0-T01 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Embedded IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-BP35C0-T01 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded Processors and Controllers - BP35C0-T01 - 1049534-BP35C0-T01 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - BP35C0-T01
1049534-BP35C0-T01
Embedded Processors and Controllers - BP35C0-T01 1049534-BP35C0-T01
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049534-BP35C0-T01 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): BP35C0-T01BP35C0T01; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049534-BP35C0-T01
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): BP35C0-T01BP35C0T01;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 2012-BP35C0-T01 1049534-BP35C0-T01
Product Name Interface Transceiver IC Embedded Processors and Controllers - BP35C0-T01
Device Type Transceiver Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3216M-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details