ROHM Semiconductor USA, LLC Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm BM92A34MWV-ZE2

Description
USB TYPE-C PD CTRL, -30 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:3.1V; Supply Voltage Max:20V; Interface Case Style:UQFN-V; No. of Pins:40Pins; Data Rate:-; No. of RoHS Compliant: Yes
Datasheet
Description
USB TYPE-C PD CTRL, -30 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:3.1V; Supply Voltage Max:20V; Interface Case Style:UQFN-V; No. of Pins:40Pins; Data Rate:-; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm - 01AH6833 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm
01AH6833
Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm 01AH6833
USB TYPE-C PD CTRL, -30 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:3.1V; Supply Voltage Max:20V; Interface Case Style:UQFN-V; No. of Pins:40Pins; Data Rate:-; No. of RoHS Compliant: Yes

USB TYPE-C PD CTRL, -30 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:3.1V; Supply Voltage Max:20V; Interface Case Style:UQFN-V; No. of Pins:40Pins; Data Rate:-; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 01AH6833
Product Name Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers