ROHM Semiconductor USA, LLC USB Power Delivery (USBPD) Controller Compatible Receiver BM92A14MWV-EVK-001

Description
General Description BM92A14 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A14 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signaling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Connected the required initial voltage is 9V Request current depends on the far-end device Start of automatic power receiving without Ext-MCU Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Initial Role is UFP mode (Supports DFP/DRP mode) Supports Dead Battery operation SMBus Interface for Host Communication
Description
General Description BM92A14 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A14 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signaling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Connected the required initial voltage is 9V Request current depends on the far-end device Start of automatic power receiving without Ext-MCU Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Initial Role is UFP mode (Supports DFP/DRP mode) Supports Dead Battery operation SMBus Interface for Host Communication

Suppliers

Company
Product
Description
Supplier Links
USB Power Delivery (USBPD) Controller Compatible Receiver - BM92A14MWV-EVK-001 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
USB Power Delivery (USBPD) Controller Compatible Receiver
BM92A14MWV-EVK-001
USB Power Delivery (USBPD) Controller Compatible Receiver BM92A14MWV-EVK-001
General Description BM92A14 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A14 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signaling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Connected the required initial voltage is 9V Request current depends on the far-end device Start of automatic power receiving without Ext-MCU Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Initial Role is UFP mode (Supports DFP/DRP mode) Supports Dead Battery operation SMBus Interface for Host Communication

General Description

BM92A14 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A14 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signaling, allowing it to communicate with cable marker ICs, support alternate modes.

Features:

  • USB Type-C Specification compatible
  • USB PD Specification compatible (BMC-PHY)
  • Connected the required initial voltage is 9V
  • Request current depends on the far-end device
  • Start of automatic power receiving without Ext-MCU
  • Two channel power path control using N-channel MOSFET drivers with back flow prevention
  • Type-C cable orientation detection
  • Built-in VCONN Switch and VCONN controller
  • Direct VBUS powered operation
  • Initial Role is UFP mode (Supports DFP/DRP mode)
  • Supports Dead Battery operation
  • SMBus Interface for Host Communication
Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BM92A14MWV-EVK-001
Product Name USB Power Delivery (USBPD) Controller Compatible Receiver
Device Type Receiver
Features RoHS
Supply Voltage 5V; Other; 3.1 to 20V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details