ROHM Semiconductor USA, LLC Isolators - Isolators - Gate Drivers BM6112FV-CE2

Description
Win Source Part Number: 1049017-BM6112FV-CE2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Pulse Width Distortion (Max): 30ns Package / Case: 28-SSOP (0.315", 8.00mm Width) Supplier Device Package: 28-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 14V ~ 20V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6112FV-CE2DKR, 846-BM6112FV-CE2CT,8 46-BM6112FV-CE2TR
Request a Quote Datasheet
Description
Win Source Part Number: 1049017-BM6112FV-CE2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Pulse Width Distortion (Max): 30ns Package / Case: 28-SSOP (0.315", 8.00mm Width) Supplier Device Package: 28-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 14V ~ 20V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6112FV-CE2DKR, 846-BM6112FV-CE2CT,8 46-BM6112FV-CE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1049017-BM6112FV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1049017-BM6112FV-CE2
Isolators - Isolators - Gate Drivers 1049017-BM6112FV-CE2
Win Source Part Number: 1049017-BM6112FV-CE2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Pulse Width Distortion (Max): 30ns Package / Case: 28-SSOP (0.315", 8.00mm Width) Supplier Device Package: 28-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 14V ~ 20V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM6112FV-CE2DKR, 846-BM6112FV-CE2CT,8 46-BM6112FV-CE2TR

Win Source Part Number: 1049017-BM6112FV-CE2
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Rise / Fall Time (Typ): 30ns, 30ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 150ns, 150ns
Pulse Width Distortion (Max): 30ns
Package / Case: 28-SSOP (0.315", 8.00mm Width)
Supplier Device Package: 28-SSOP-BW
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 14V ~ 20V
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BM6112FV-CE2DKR,846-BM6112FV-CE2CT,846-BM6112FV-CE2TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1049017-BM6112FV-CE2
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
Digital Isolator ICs - 349185 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details