IC GATE DRVR HALF-BRIDG DSO16-11 Product overview: 2EDF7275FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF7275FXUMA1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Half Bridge; Peak Output Current:8A; Supply Voltage Min:3V; Supply Voltage Max:3.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:37ns; Output Delay:37ns; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDG DSO16-11
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2EDF7275FXUMA1 | 2EDF7275FXUMA1TR-ND | 2EDF7275FXUMA1 | 2EDF7275FXUMA1 | 93AC7396 | 2EDF7275FXUMA1 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Supply Voltage | 3 to 3.5 volts | 20 volts | 20 volts | 3 to 3.5 volts | 20 volts |