ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BM2LB150FJ-CE2

Description
Win Source Part Number: 1354844-BM2LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Base Product Number: BM2LB150 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.5A Output Type: P-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1354844-BM2LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Base Product Number: BM2LB150 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.5A Output Type: P-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1354844-BM2LB150FJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1354844-BM2LB150FJ-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1354844-BM2LB150FJ-CE2
Win Source Part Number: 1354844-BM2LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Base Product Number: BM2LB150 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.5A Output Type: P-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm

Win Source Part Number: 1354844-BM2LB150FJ-CE2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Base Product Number: BM2LB150
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 6.5A
Output Type: P-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 2
Input Type: Non-Inverting
Fault Protection: Over Current, Over Temperature, Over Voltage
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 150mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1354844-BM2LB150FJ-CE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-HI4-0506/883 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Number of Pins 28
View Details
3 suppliers