Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A02IPBSR ADS131A02IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806557-ADS131A02IPBS R Packaging: Reel Power (Watts): 2.6mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806557-ADS131A02IPBS R Packaging: Reel Power (Watts): 2.6mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A02IPBSR - 806557-ADS131A02IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A02IPBSR
806557-ADS131A02IPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A02IPBSR 806557-ADS131A02IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 806557-ADS131A02IPBS R Packaging: Reel Power (Watts): 2.6mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 806557-ADS131A02IPBSR
Packaging: Reel
Power (Watts): 2.6mW
Number of Bits: 24
Voltage - Supply, Analog: 3V ~ 3.45V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Number of Channels: 2
Supplier Device Package: 32-TQFP (5x5)
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 806557-ADS131A02IPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A02IPBSR
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX - 915148-CD74HC151EX - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
2 suppliers