ROHM Semiconductor USA, LLC 1W + 1W Stereo Speaker / Headphone Amplifiers BH7884EFV

Description
The BH7884EFV is a low voltage, low noise, high output speaker and headphone amplifier drive, in which a BiCMOS process is used. This IC supports : headphone amplifier gain adjustment, active / suspend switching, speaker amplifier stereo / monaural switching, and amplifier mute switching. All functions are controllable from a microcontroller. Built-in digital noise reduction circuits eliminate digital noise and BEEP sounds.
Datasheet
Description
The BH7884EFV is a low voltage, low noise, high output speaker and headphone amplifier drive, in which a BiCMOS process is used. This IC supports : headphone amplifier gain adjustment, active / suspend switching, speaker amplifier stereo / monaural switching, and amplifier mute switching. All functions are controllable from a microcontroller. Built-in digital noise reduction circuits eliminate digital noise and BEEP sounds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W + 1W Stereo Speaker / Headphone Amplifiers - BH7884EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1W + 1W Stereo Speaker / Headphone Amplifiers
BH7884EFV
1W + 1W Stereo Speaker / Headphone Amplifiers BH7884EFV
The BH7884EFV is a low voltage, low noise, high output speaker and headphone amplifier drive, in which a BiCMOS process is used. This IC supports : headphone amplifier gain adjustment, active / suspend switching, speaker amplifier stereo / monaural switching, and amplifier mute switching. All functions are controllable from a microcontroller. Built-in digital noise reduction circuits eliminate digital noise and BEEP sounds.

The BH7884EFV is a low voltage, low noise, high output speaker and headphone amplifier drive, in which a BiCMOS process is used. This IC supports : headphone amplifier gain adjustment, active / suspend switching, speaker amplifier stereo / monaural switching, and amplifier mute switching. All functions are controllable from a microcontroller. Built-in digital noise reduction circuits eliminate digital noise and BEEP sounds.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BH7884EFV
Product Name 1W + 1W Stereo Speaker / Headphone Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
Commercial Audio Power Amplifiers - REVAMP2060T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details