LAPIS Semiconductor Interface Transceiver IC BH7240AKV-E2

Description
IC ENCOD COLOR TV SGNL VQFP48 Product overview: BH7240AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7240AKV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ENCOD COLOR TV SGNL VQFP48 Product overview: BH7240AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7240AKV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-BH7240AKV-E2
Interface Transceiver IC 709-BH7240AKV-E2
IC ENCOD COLOR TV SGNL VQFP48 Product overview: BH7240AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7240AKV-E2 can be used for catalog matching and distributor lookup.

IC ENCOD COLOR TV SGNL VQFP48 Product overview: BH7240AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7240AKV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - BH7240AKV-E2 - 118002-BH7240AKV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BH7240AKV-E2
118002-BH7240AKV-E2
Interface - Interface - Encoders, Decoders, Converters - BH7240AKV-E2 118002-BH7240AKV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 118002-BH7240AKV-E2 Packaging: Reel - TR Type: Signal Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-VQFP (7x7) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 118002-BH7240AKV-E2
Packaging: Reel - TR
Type: Signal
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 48-VQFP (7x7)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BH7240AKV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BH7240AKV-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BH7240AKV-E2
IC ENCOD COLOR TV SGNL VQFP48

IC ENCOD COLOR TV SGNL VQFP48

Supplier's Site
Encoders, Decoders, Converters - BH7240AKV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BH7240AKV-E2
Encoders, Decoders, Converters BH7240AKV-E2
Signal IC NTSC, PAL 48-VQFP (7x7)

Signal IC NTSC, PAL 48-VQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-BH7240AKV-E2 118002-BH7240AKV-E2 BH7240AKV-E2 BH7240AKV-E2
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - BH7240AKV-E2 Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260820-SI32171-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details