IC LED DRVR RGLTR 270MA VCSP85H5 Product overview: BH6069GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 270MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BH6069GU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049550-BH6069GU-E2
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 15 + 2LDOs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: VCSP85H5
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 3.15V
Channel Output Current: 270mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
LED Driver IC 15 + 2LDOs Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 270mA (Switch) VCSP85H5
IC LED DRIVER RGLTR 270MA 62VCSP
IC LED DRVR RGLTR 270MA VCSP85H5
LED Lighting Drivers LED Driver For Phone 3.15-4.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BH6069GU-E2 | 049550-BH6069GU-E2 | BH6069GU-E2-ND | BH6069GU-E2 | BH6069GU-E2 | BH6069GU-E2 |
| Product Name | 270MA LED Driver IC | PMIC - PMIC - LED Drivers - BH6069GU-E2 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 3.15 to 4.5 volts | 3.15 volts | 3.15 to 4.5 volts | 3.15 to 4.5 volts | ||
| Number of Channels | 15 # | |||||
| Package Type | Tape & Reel (TR) | VCSP85H5 |