LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-DIP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 145086-A6276EA
Packaging: Tube/Rail
Type: Linear
Mounting: Through Hole
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-DIP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
LED Driver, 16-Segment, BICMOS, PDIP24, DIP-24 Product overview: A6276EA from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6276EA can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 75.5MA 24DIP
IC LED DRIVER LIN 75.5MA 24DIP
IC LED DRIVER LIN 75.5MA 24DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6276EA-ND | 145086-A6276EA | 137-A6276EA | A6276EA | 26-A6276EA | A6276EA |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - A6276EA | DIP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LIN 75.5MA 24DIP | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 5.5 volts | 4.5 volts | 4.5 to 5.5 volts | |||
| Output Voltage | 4 volts | 4 volts | 4 volts |