Manufacturer: Rohm Semiconductor
Win Source Part Number: 049537-BH2219FVM-TR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Settling Time: 100μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT 8MSOP Product overview: BH2219FVM-TR from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2219FVM-TR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 8-MSOP
8 Bit Digital to Analog Converter 2 8-MSOP
8 Bit Digital to Analog Converter 2 8-MSOP
8 Bit Digital to Analog Converter 2 8-MSOP
IC DAC 8BIT V-OUT 8MSOP
IC DAC 8BIT V-OUT 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 049537-BH2219FVM-TR | 701-BH2219FVM-TR | BH2219FVMTR-ND | BH2219FVMCT-ND | BH2219FVMDKR-ND | BH2219FVM-TR | BH2219FVM-TR | BH2219FVM-TR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2219FVM-TR | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOP; 8-MSOP | Tape & Reel (TR) | VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Settling Time | 100 µs | 100 µs | 100 µs | 100 µs | 100 µs |