Manufacturer: Allegro MicroSystems
Win Source Part Number: 808138-A1301EUA-T
Packaging: Bulk
Mounting Style: Through Hole
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Part Status: Obsolete (End Of Life)
Axis: Single
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 6V
Current - Supply (Maximum): 11mA
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 808138-A1301EUA-T | A1301EUA-T | A1301EUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301EUA-T | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |