ROHM Semiconductor USA, LLC RF Transmitters - BH1428MUV-E2 BH1428MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049533-BH1428MUV-E2 Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049533-BH1428MUV-E2 Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1428MUV-E2 - 049533-BH1428MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1428MUV-E2
049533-BH1428MUV-E2
RF Transmitters - BH1428MUV-E2 049533-BH1428MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049533-BH1428MUV-E2 Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049533-BH1428MUV-E2
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 108MHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
108MHZ Rf Transmitter - 871-BH1428MUV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1428MUV-E2
108MHZ Rf Transmitter 871-BH1428MUV-E2
RF TRANSMITTER FM 76-108MHZ Product overview: BH1428MUV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1428MUV-E2 can be used for catalog matching and distributor lookup.

RF TRANSMITTER FM 76-108MHZ Product overview: BH1428MUV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1428MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
RF and Wireless - RF Transmitters
BH1428MUV-E2
RF and Wireless - RF Transmitters BH1428MUV-E2
RF TRANSMITTER FM 76-108MHZ

RF TRANSMITTER FM 76-108MHZ

Supplier's Site
RF Transmitters - BH1428MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1428MUV-E2
RF Transmitters BH1428MUV-E2
RF Transmitter FM 76MHz ~ 108MHz 3dBm PCB, Surface Mount Antenna

RF Transmitter FM 76MHz ~ 108MHz 3dBm PCB, Surface Mount Antenna

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 049533-BH1428MUV-E2 871-BH1428MUV-E2 BH1428MUV-E2 BH1428MUV-E2
Product Name RF Transmitters - BH1428MUV-E2 108MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Applications Mobile / Wireless Systems Wireless Audio Link LSI Wireless Audio Link LSI
Output Power 3 dBm 3 dBm 3 dBm
Operating Frequency 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz
Supply Voltage 2.7 to 3.6 volts 3.6 to 2.7 volts 2.7 to 3.6 volts
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

18-bit universal bus transceiver with 30 Ohm termination resistor; 3-state - 74ALVCH162601DGG:1 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details
Vibrating-Wire Spectrum Analyzer - AVW206 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details